UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

API - MPMS 2.2C

Manual of Petroleum Measurement Standards Chapter 2-Tank Calibration Section 2C-Calibration of Upright Cylindrical Tanks Using the Optical-triangulation Method

active, Most Current
Organization: API
Publication Date: 1 January 2002
Status: active
Page Count: 32
scope:

This part speciÞes a calibration procedure for application to tanks above 26 ft in diameter with cylindrical courses that are substantially vertical. It provides a method for determining the volumetric quantity contained within a tank at gauged liquid levels. The measurement required to determine the radius may be made internally (Clause 8) or externally (Clause 9). The external method is applicable only to tanks that are free of insulation.

Abnormally deformed tanks; e.g., dented or non-circular tanks are excluded from this section, API MPMS Chapter 2.

This method is suitable for tilted tanks up to 3% deviation from the vertical, provided that a correction is applied for the measured tilt as described in API MPMS Chapter 2.2A.

Document History

MPMS 2.2C
January 1, 2002
Manual of Petroleum Measurement Standards Chapter 2-Tank Calibration Section 2C-Calibration of Upright Cylindrical Tanks Using the Optical-triangulation Method
This part speciÞes a calibration procedure for application to tanks above 26 ft in diameter with cylindrical courses that are substantially vertical. It provides a method for determining the...
January 1, 2002
Manual of Petroleum Measurement Standards Chapter 2 - Tank Calibration Section 2C - Calibration of Upright Cylindrical Tanks Using the Optical-Triangulation Method
This part specifies a calibration procedure for application to tanks above 26 ft in diameter with cylindrical courses that are substantially vertical. It provides a method for determining the...
January 1, 2002
Manual of Petroleum Measurement Standards Chapter 2 - Tank Calibration Section 2C - Calibration of Upright Cylindrical Tanks Using the Optical-Triangulation Method
This part specifies a calibration procedure for application to tanks above 26 ft in diameter with cylindrical courses that are substantially vertical. It provides a method for determining the...

References

Advertisement