UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 19976-1

Copper, lead and zinc sulfide concentrates - Determination of cadmium - Part 1: Flame atomic absorption spectrometric method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 18
ICS Code (Other metalliferous minerals): 73.060.99
scope:

This document specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of cadmium in copper, lead and zinc sulfide concentrates as follows:

a) for copper sulfide concentrates, the method is applicable to the determination of mass fractions of cadmium from 0,01 % to 0,30 %;

b) for lead sulfide concentrates, the method is applicable to the determination of mass fractions of cadmium from 0,01 % to 0,30 %;

c) for zinc sulfide concentrates, the method is applicable to the determination of mass fractions of cadmium from 0,05 % to 0,30 %.

Document History

ISO 19976-1
July 1, 2019
Copper, lead and zinc sulfide concentrates - Determination of cadmium - Part 1: Flame atomic absorption spectrometric method
This document specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of cadmium in copper, lead and zinc sulfide concentrates as follows: a) for copper...

References

Advertisement