ASD-STAN PREN 3818
Aerospace series - Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 22 |
scope:
1 Scope This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications.
Strength class: 1 100 MPa1).
It is applicable whenever referenced.
1) Minimum tensile strength of the material at ambient temperature
Document History
ASD-STAN PREN 3818
February 1, 2018
Aerospace series - Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
1 Scope This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications.
Strength class: 1 100...
June 30, 1993
Aerospace Series Bolts with MJ Threads, in Titanium Alloy TI-P63 Classification: 1 100 MPa (at Ambient Temperature) Technical Specification
A description is not available for this item.