SNZ AS/NZS 60598.2.20
Luminaires Part 2.20: Particular requirements-Lighting chains
| Organization: | SNZ |
| Publication Date: | 22 March 2018 |
| Status: | active |
| Page Count: | 36 |
scope:
This part of IEC 60598 specifies requirements for lighting chains fitted with series, parallel or a combination of series/parallel connected light sources for use either indoors or outdoors on supply voltages not exceeding 250 V.
For combinations where rope lights (also known as sealed lighting chains) are included, see IEC 60598-2-21.
Lighting chains provided with fixed or detachable attachments e.g. ornamental or decorative, are considered to be covered by this standard.
For lighting chains fitted with lampholders of the push-in type, the appropriate requirements of this standard applies.
NOTE 1 A Christmas tree lighting chain is an example of a lighting chain fitted with series or series/parallel connected lamps. A chain for illuminating ski-tracks or promenades is an example of a lighting chain fitted with parallel connected lamps.
For lighting chains with non-standardised lamps (e.g. lamps of the push-in type) the lamps are regarded as a part of the lighting chain and consequently included in the testing.
NOTE 2 For products where the lighting chain is permanently fixed to a frame or pre-lit Christmas tree the relevant clauses of IEC 60598-2-4 and/or IEC 60598-2-7 can also apply.
NOTE 3 In some countries the term "strings" is used instead of "chains".
NOTE 4 Candlestick luminaries are tested according to IEC 60598-2-4.
Document History