IEC 60068-2-5
Environmental testing – Part 2-5: Tests – Test S: Simulated solar radiation at ground level and guidance for solar radiation testing and weathering
| Organization: | IEC |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60068-2 specifies the methods for testing equipment or components under simulated solar radiation conditions.
This document is applicable to the equipment and components at the surface of the earth.
The purpose of testing is to investigate to what extent the equipment or components are affected by simulated solar radiation in the presence of moisture to reproduce the weathering effects (temperature, humidity and/or wetting) that occur when they are exposed in actual end-use environments to daylight or to daylight filtered through window glass. This document specifies two test methods, test method Sa: thermal effect test, and test method Sb: weathering test.
Document History