ISO/IEC 20543
Information technology - Security techniques - Test and analysis methods for random bit generators within ISO/IEC 19790 and ISO/IEC 15408
| Organization: | ISO |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (IT Security): | 35.030 |
scope:
This document specifies a methodology for the evaluation of non-deterministic or deterministic random bit generators intended to be used for cryptographic applications. The provisions given in this document enable the vendor of an RBG to submit well-defined claims of security to an evaluation authority and shall enable an evaluator or a tester, for instance a validation authority, to evaluate, test, certify or reject these claims.
This document is implementation-agnos
Random bit generators as evaluated in this document aim to output bit strings that appear evenly distributed. Depending on the distribution of random numbers required by the consuming application, however, it is worth noting that additional steps can be necessary (and can well be critical to security) for the consuming application to transform the random bit strings produced by the RBG into random numbers of a distribution suitable to the application requirements. Such subsequent transformations are outside the scope of evaluations performed in this document.
Document History