CENELEC - EN IEC 60598-2-17
Luminaires - Part 2-17: Particular requirements - Luminaires for stage lighting, television and film studios (outdoor and indoor)
| Organization: | CENELEC |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Theatre, stage and studio equipment): | 97.200.10 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This part of IEC 60598-2 specifies requirements for stage, television, film and photographic studio luminaires (including spot and floodlighting projectors) for use outdoors and indoors, with electric light sources on supply voltages not exceeding 1 000 V.
NOTE A hanger (stirrup) is a part of the luminaire. Supporting devices such as tripods, telescopic booms and suspensions are not parts of the luminaire. Where applicable, ballasts are built into or mounted separately from the luminaires.
Document History