UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 10494

Turbines and turbine sets - Measurement of emitted airborne noise - Engineering/survey method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2018
Status: active
Page Count: 46
ICS Code (Gas and steam turbines. Steam engines): 27.040
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This document specifies methods for measuring the noise emission of a turbine or turbine set under steady-state operating conditions. It specifies methods for measuring the sound pressure levels on a measurement surface enveloping a source, and for calculating the sound power level produced by the source. It gives requirements for the test environment and instrumentation, as well as techniques for obtaining the surface sound pressure level from which the A-weighted sound power level of the source and octave or one-third-octave band sound power levels are calculated. These methods can be used to conduct performance tests even if the purpose of the test is simply to determine the sound pressure level around the machine.

This document is applicable to turbines and turbine sets:

- for power plant and industrial applications (e.g. stationary);

- for installation on board ships, or offshore installations, road and railway vehicles.

It does not apply to gas turbines in aircraft applications.

This document is applicable to only the part of the turbine set (turbine, driven equipment and attached components) located above the floor and inside a continuous enveloping measurement surface bounded by this floor.

It is applicable to steady-state operation and excludes transients such as start-up and shut-down, when the noise emission can be higher for short times. Under these conditions, this document does not apply.

Document History

ISO 10494
April 1, 2018
Turbines and turbine sets - Measurement of emitted airborne noise - Engineering/survey method
This document specifies methods for measuring the noise emission of a turbine or turbine set under steady-state operating conditions. It specifies methods for measuring the sound pressure levels on a...
January 1, 1993
Gas Turbines and Gas Turbine Sets - Measurement of Emitted Airborne Noise - Engineering/Survey Method
This International Standard specifies methods for measuring the Sound pressure levels on a measurement surface enveloping a Source, and for calculating the Sound power Ievel produced by the Source....

References

Advertisement