CEN - EN ISO 21028-2
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 degrees C and -20 degrees C
| Organization: | CEN |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
scope:
This document specifies the toughness requirements of metallic materials for use at temperatures between −20 °C and −80 °C to ensure their suitability for cryogenic vessels. This document is applicable to fine-grain and low-alloyed steels with specified yield strength ≤460 N/mm2, aluminium and aluminium alloys, copper and copper alloys and austenitic stainless steels.
NOTE For steel materials listed in EN 13445-2 or EN 13480-2 or for steel materials and weldings complying with the same fundamental safety requirements, the requirements for prevention of brittle fracture at low temperatures according to EN 13445-2:2014, Annex B, method 2, or EN 13480-2:2012, Annex B, method 2 can be applied.
Document History