UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 61643-352

Components for low-voltage surge protection - Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2018
Status: active
Page Count: 26
ICS Code (Other equipment for telecommunication systems): 33.040.99
scope:

This part of IEC 61643 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers have a high rated impulse voltage with or without screen between the input and output windings. SITs are components for surge protection and are used to mitigate the onward propagation of common-mode voltage surges. This document describes SITs' selection, application principles and related information. This document does not cover power line communication transformers

Document History

EN IEC 61643-352
March 1, 2018
Components for low-voltage surge protection - Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)
This part of IEC 61643 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These...

References

Advertisement