UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 62613-1

Plugs, socket-outlets and ship couplers for high-voltage shore connection systems (HVSC-Systems) - Part 1: General requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2018
Status: active
Page Count: 58
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This part of IEC 62613 applies to accessories with

• three phases (3 poles and Earth) with up to three pilot contacts,

• one single pole (Neutral).

These accessories have rated currents not exceeding 500 A and rated operating voltages not exceeding 12 kV 50/60 Hz.

NOTE 1 In the USA, the term "Ground" is used instead of "Earth".

These accessories are primarily intended for use outdoors, in a seawater environment, for the shore supply of ships (ship-to-shore connection), in an ambient temperature within the range of -25 °C to +45 °C.

NOTE 2 In some countries, other ambient temperatures may prevail and may need to be taken into account.

These accessories are not intended for use in hazardous areas. In such locations where special conditions prevail, additional requirements may be necessary.

These accessories are intended to be connected to cables of copper or copper alloy only.

Socket-outlets or ship inlets incorporated in or fixed to electrical equipment are within the scope of this standard.

Document History

EN IEC 62613-1
March 1, 2018
Plugs, socket-outlets and ship couplers for high-voltage shore connection systems (HVSC-Systems) - Part 1: General requirements
This part of IEC 62613 applies to accessories with • three phases (3 poles and Earth) with up to three pilot contacts, • one single pole (Neutral). These accessories have rated currents not...

References

Advertisement