NEN-EN-ISO 14509-3
Small craft - Airborne sound emitted by powered recreational craft - Part 3: Sound assessment using calculation and measurement procedures
| Organization: | NEN |
| Publication Date: | 1 August 2009 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
scope:
This part of ISO 14509 specifies the procedures to assess sound emission of powered mono hull recreational craft of up to 24 m length with a Froude number greater than 1,1. It is not applicable for personal watercraft (PWC). This part of ISO 14509 specifies the determination of the A-weighted sound pressure level by combining a calculation method, given in Annex A and a measurement method.
Document History