UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60695-11-4

Fire hazard testing - Part 11-4: Test flames - 50 W flame - Apparatus and confirmational test method

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 32
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 provides detailed requirements for the production of a 50 W nominal, pre-mixed type test flame. The approximate overall height of the flame is 20 mm. Details are given for confirmation of the test flame. This basic safety publication is intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51. One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications.

Document History

NEN-EN-IEC 60695-11-4
November 1, 2011
Fire hazard testing - Part 11-4: Test flames - 50 W flame - Apparatus and confirmational test method
This part of IEC 60695 provides detailed requirements for the production of a 50 W nominal, pre-mixed type test flame. The approximate overall height of the flame is 20 mm. Details are given for...
Advertisement