NEN-EN 2213
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bars De ≤ 16 mm 980 MPa ≤ Rm ≤ 1 180 MPa
Document History
March 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1180 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Bars
De ≤ 16 mm
980 MPa ≤ Rm ≤ 1 180 MPa
for aerospace applications.
W.nr:...
NEN-EN 2213
March 1, 2012
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
This European Standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bars De ≤ 16 mm 980 MPa ≤ Rm ≤ 1 180 MPa