UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 50057

Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for Group II apparatus indicating up to 100% lower explosive limit

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 10
ICS Code (Alarm and warning systems): 13.320
scope:

Specifies performance requirements for Group II (as defined in European Standard EN 50054) portable, transportable and fixed apparatus for the detection and measurement of combustible gas or vapour concentrations with air. The apparatus, or parts thereof, may be installed or used in potentially explosive atmospheres, other than mines susceptible to firedamp (i.e. Group I). The general requirements and test methods applicable to the apparatus covered by this European Standard are specified in European Standard EN 50054. This European Standard is restricted to apparatus intended for the detection and measurement of combustible gas or vapour concentrations with air up to 100% lower explosive limit (LEL).

Document History

NEN-EN 50057
August 1, 1998
Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for Group II apparatus indicating up to 100% lower explosive limit
Specifies performance requirements for Group II (as defined in European Standard EN 50054) portable, transportable and fixed apparatus for the detection and measurement of combustible gas or vapour...
July 1, 1994
Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for group II apparatus indicating up to 100% lower explosive limit
This European Standard specifies performance requirements for Group II (as defined in European Standard EN 50054) portable, transportable and fixed apparatus for the detection and measurement of...
Advertisement