NEN-ISO 9911
Agricultural irrigation equipment - Manually operated small plastics valves
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Irrigation and drainage equipment): | 65.060.35 |
scope:
This International Standard specifies the general requirements and test methods for manually operated small plastics valves intended for operation in agricultural irrigation systems. It is applicable to manually operated plastics valves of nominal sizes DN 8 (1/4") to DN 100 (4"). The valves are intended for installation in irrigation piping networks, using water at temperatures up to . Nominal pressures of the valves are as designated by the manufacturer.
Document History