UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60669-2-5

Switches for household and similar fixed electrical installations - Part 2-5: Particular requirements - Switches and related accessories for use in home and building electronic systems (HBES)

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 61
ICS Code (Switches): 29.120.40
scope:

IEC 60669-2-5 applies to HBES switches with a working voltage not exceeding 250 V a.c. and a rated current up to and including 16 A for household and similar fixed electrical installations either indoors or outdoors and to associated electronic extension units. It applies to: - HBES switches for the operation of lamp circuits and the control of the brightness of lamps (dimmers) as well as the control of the speed of motors (e.g. those used in ventilating fans) and for other purposes (e.g. heating installations); - sensors, actuators, switched-socket-outlets, associated electronic extension units, etc. In the present standard the word "HBES switch" is applied to describe all kinds of HBES devices e.g. switches, sensors, actuators, switched-socket-outlets, associated electronic extension units, etc. The operation and control are performed: - intentionally by a person via an actuating member, a key, a card, etc., via a sensing surface or a sensing unit, by means of touch, proximity, turn, optical, acoustic, thermal; - by physical means, e.g. light, temperature, humidity, time, wind velocity, presence of people; - by any other influence; and transmitted: - by an electronic signal via several media, e.g. powerline (mains), twisted pair, optical fibre, radio frequency, infra-red, etc. HBES switches complying with this standard are suitable for use at ambient temperatures not normally exceeding 25 °C, but occasionally reaching 35 °C. This part of IEC 60669also applies to mounting boxes for HBES switches, with the exception of those for flush-type HBES switches which are covered by IEC 60670-1. Functional safety aspects of HBES switches are not covered by this standard. Functional safety requirements are covered by the standards of the devices which are controlled by the HBES. In locations where special conditions prevail, e.g. higher temperature, special constructions may be required.

Document History

NEN-EN-IEC 60669-2-5
October 1, 2016
Switches for household and similar fixed electrical installations - Part 2-5: Particular requirements - Switches and related accessories for use in home and building electronic systems (HBES)
IEC 60669-2-5 applies to HBES switches with a working voltage not exceeding 250 V a.c. and a rated current up to and including 16 A for household and similar fixed electrical installations either...
Advertisement