NEN-EN-IEC 60895
Live working - Conductive clothing for use at nominal voltage up to 800 kV a.c. or +/- 400 kV d.c.
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | active |
| Page Count: | 97 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
Applicable to conductive clothing, either assembled from component parts of forming a single complete clothing, worn by (electrically) skilled persons during live working (especially bare-hand working) at a nominal power system voltage up to 800 kV a.c. and plus minus 600 kV d.c.
Document History
NEN-EN-IEC 60895
December 1, 2003
Live working - Conductive clothing for use at nominal voltage up to 800 kV a.c. or +/- 400 kV d.c.
Applicable to conductive clothing, either assembled from component parts of forming a single complete clothing, worn by (electrically) skilled persons during live working (especially bare-hand...