UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 50491-6-1

General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) - Part 6-1: HBES installations - Installation and planning

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2014
Status: inactive
Page Count: 44
ICS Code (Automatic controls for household use): 97.120
scope:

NEN-EN 50491-6-1 specifies the additional specific HBES requirements for the common rules for the planning and the installation of HBES home cabling systems. The structure is in accordance with EN 50174-2. This European Standard focuses on requirements for HBES cabling systems in homes. Requirements for backbones cabling in buildings are also considered. HBES radio frequency (RF) systems are considered as extensions or as alternative to cabled systems. RF connections may have an impact on the infrastructure. Different infrastructure models are presented for the use of RF connections instead of wired ones (e.g. fewer installation spaces IS6). Optical fibre HBES installation guidelines may be considered in future. Power line systems are outside the scope of this European Standard.

Document History

NEN-EN 50491-6-1
January 1, 2014
General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) - Part 6-1: HBES installations - Installation and planning
NEN-EN 50491-6-1 specifies the additional specific HBES requirements for the common rules for the planning and the installation of HBES home cabling systems. The structure is in accordance with EN...
July 1, 2011
General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) - Part 6-1: HBES installations - Installation and planning
NEN-EN 50491-6-1 specifies the additional specific HBES requirements for the common rules for the planning and the installation of HBES home cabling systems. The structure is in accordance with EN...
Advertisement