UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 50525-3-21

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 3-21: Cables with special fire performance - Flexible cables with halogen-free crosslinked insulation, and low emission of smoke

active, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

EN 50525-3-21 applies to flexible cables, insulated and sheathed with halogen-free crosslinked compound and having low emission of smoke and corrosive gases when exposed to fire. Low emission of corrosive gases is checked as part of the check for absence of halogens (see Annex B of EN 50525-1). The cables are of rated voltage U0/U 450/750 V. The cables are intended for the connection of equipment and machinery to the fixed supply. The maximum conductor operating temperature for each of the cables in this standard is 90 °C.

Document History

NEN-EN 50525-3-21
June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 3-21: Cables with special fire performance - Flexible cables with halogen-free crosslinked insulation, and low emission of smoke
EN 50525-3-21 applies to flexible cables, insulated and sheathed with halogen-free crosslinked compound and having low emission of smoke and corrosive gases when exposed to fire. Low emission of...
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 3-21: Cables with special fire performance - Flexible cables with halogen-free crosslinked insulation, and low emission of smoke
This International Standard establishes measurement procedures for electric and magnetic field levels generated by AC power systems to evaluate the exposure levels of the human body to these fields....
Advertisement