NEN-EN 50525-2-41
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Cables): | 29.060.20 |
scope:
EN 50525-2-41 applies to cross-linked silicone rubber insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are intended for use in fixed installations within high temperature zones. The maximum conductor operating temperature for each of the cables in this standard is 180 °C.
Document History