NEN-EN 4631
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications.
Document History
July 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Bars
De ≤ 200 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace applications.
NOTE...
NEN-EN 4631
March 1, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications.
January 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Bar De 200 mm 900 MPa Rm 1050 MPa for aerospace applications.