UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 14535-3

Railway applications - Brake discs for railway rolling stock - Part 3: Brake discs, performance of the disc and the friction couple, classification

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 28
ICS Code (Railway rolling stock in general): 45.060.01
scope:

NEN-EN 14535-3 applies to brake discs designed to be fitted to railway vehicles. This European Standard comprises a type test of brake disc performance. The brake disc is tested for energy conversion and dissipation, ventilation characteristics as well as mechanical integrity. The classification qualifies a brake disc in conjunction with the defined brake pad by dynamometer tests which simulates up to one year in service when operating in the defined application class. It does not define the application and the brake performance in specific trains. For the application of brake discs on railway vehicles it is not mandatory to use classified brake discs. Classified brake discs can be validated for the use on railway vehicles for higher performance applications with additional tests. This standard describes the type test procedure for brake disc classification as specified in EN 14535-1 and EN 14535-2.

Document History

NEN-EN 14535-3
December 1, 2015
Railway applications - Brake discs for railway rolling stock - Part 3: Brake discs, performance of the disc and the friction couple, classification
NEN-EN 14535-3 applies to brake discs designed to be fitted to railway vehicles. This European Standard comprises a type test of brake disc performance. The brake disc is tested for energy conversion...
June 1, 2012
Railway applications - Brake discs for railway rolling stock - Part 3: Brake discs, performance of the disc and the friction couple, classification
NEN-EN 14535-3 applies to brake discs designed to be fitted to railway vehicles. This European Standard comprises a type test of brake disc performance. The brake disc is tested for energy conversion...

References

Advertisement