UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60255-22-1

Measuring relays and protection equipment - Part 22-1: Electrical disturbance tests - 1 MHz burst immunity tests

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
Page Count: 25
ICS Code (Relays): 29.120.70
scope:

This part of IEC 60255 is based on IEC 61000-4-18, referring to that publication where applicable, and specifies the general requirements for 1 MHz oscillatory wave immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with the relays and protection equipment. The objective of the tests is to confirm that the equipment under test will operate correctly when energised and subjected to repetitive damped oscillatory waves such as those originating from closing or opening circuit breakers or disconnectors in high voltage substations or power plants. The requirements specified in this standard are applicable to measuring relays and protection equipment in a new condition and all tests specified are type tests only. The object of this standard is to state: - definition of terms used; - test severity levels; - test equipment; - test set-up; - test procedure; - criteria for acceptance; - test report.

Document History

NEN-EN-IEC 60255-22-1
March 1, 2008
Measuring relays and protection equipment - Part 22-1: Electrical disturbance tests - 1 MHz burst immunity tests
This part of IEC 60255 is based on IEC 61000-4-18, referring to that publication where applicable, and specifies the general requirements for 1 MHz oscillatory wave immunity tests for measuring...
December 1, 2005
Electrical relays - Part 22-1: Electrical disturbance tests for measuring relays and protection equipment - 1 MHz burst immunity tests
This part of IEC 60255 is based on IEC 61000-4-12, referring to that publication where applicable, and specifies the general requirements for 1 MHz burst immunity tests for measuring relays and...

References

Advertisement