UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60335-2-108

Household and similar electrical appliances - Safety - Part 2-108: Particular requirements for electrolysers

active, Most Current
Organization: NEN
Publication Date: 1 August 2008
Status: active
Page Count: 25
ICS Code (Laundry appliances): 97.060
ICS Code (Domestic safety): 13.120
scope:

This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electrolysers that produce low viscosity, ionized liquids intended for use as detergent free wash water in appliances for household and similar purposes and which conform with the standards applicable to such appliances. It applies to electrolysers tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V.

Document History

NEN-EN-IEC 60335-2-108
August 1, 2008
Household and similar electrical appliances - Safety - Part 2-108: Particular requirements for electrolysers
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electrolysers that produce low viscosity, ionized liquids intended for use as detergent free...
Advertisement