UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 12952-11

Water-tube boilers and auxiliary installations - Part 11: Requirements for limiting devices of the boiler and accessories

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 41
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

This European Standard specifies requirements for limiters (or limiting devices) which are incorporated into safety systems for water-tube boilers as defined in EN 12952-1. A limiter (or limiting device) can be either: a safety accessory as defined in the Pressure Equipment Directive, Article 1, clause 2.1.3, and needs to include the safety logic and final actuator, or one element of a safety system, for example, a self-monitoring water level sensor used as part of a safety accessory as defined in the Pressure Equipment Directive, Article 1, clause 2.1.3. The overall boiler protection function shall be provided in association with additional safety logic (where appropriate) and a final actuator. The design requirements and examination of functional capability for the limiters are covered in this European Standard. For an explanation of the extent of the limiter (or limiting device) see Figure A.1.

Document History

NEN-EN 12952-11
July 1, 2007
Water-tube boilers and auxiliary installations - Part 11: Requirements for limiting devices of the boiler and accessories
This European Standard specifies requirements for limiters (or limiting devices) which are incorporated into safety systems for water-tube boilers as defined in EN 12952-1. A limiter (or limiting...
February 1, 2007
Water-tube boilers and auxiliary installations - Part 11: Requirements for limiting devices of the boiler and accessories
This European Standard specifies requirements for limiters (or limiting devices) which are incorporated into safety systems for water-tube boilers as defined in EN 12952-1. A limiter (or limiting...
November 1, 1999
Water-tube boilers and auxiliary installations - Part 11: Requirements for limiting devices and safety circuits of the boiler and accessories
This European Standard specifies requirements for limiters (or limiting devices) which are incorporated into safety systems for water-tube boilers as defined in EN 12952-1. A limiter (or limiting...
Advertisement