UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60519-1

Safety in installations for electroheating and electromagnetic processing - Part 1: General requirements

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 213
ICS Code (Electric furnaces): 25.180.10
scope:

NEN-EN-IEC 60519-1 specifies general safety requirements for industrial installations or equipment intended for electroheating (EH) and electroheating based treatment technologies as well as for electromagnetic processing of materials (EPM). The requirements are applicable to industrial installations or equipment with the possible use as: - equipment for direct and indirect resistance heating, - equipment for electric resistance trace heating, - equipment for induction heating, - equipment using the effect of electromagnetic forces on materials, - equipment for arc heating, including submerged arc heating, - equipment for electroslag remelting, - equipment for plasma heating and plasma surface treatment, - equipment for microwave heating, - equipment for dielectric heating, - equipment using electron guns, - equipment for infrared radiation heating, - equipment for laser heating. The overall safety requirements for the various types of EH or EPM equipment and installations result from the joint application of the General Requirements specified in this standard and Particular Requirements covering specific types of installations or equipment (guidelines are given in Annex G). If no Particular Requirement is covering a specific installation or equipment, the General Requirements are applicable as such.

Document History

NEN-EN-IEC 60519-1
June 1, 2015
Safety in installations for electroheating and electromagnetic processing - Part 1: General requirements
NEN-EN-IEC 60519-1 specifies general safety requirements for industrial installations or equipment intended for electroheating (EH) and electroheating based treatment technologies as well as for...
February 1, 2011
Safety in electroheating installations - Part 1: General requirements
This part of IEC 60519 specifies the general safety requirements applicable to industrial electroheating installations. In case these requirements differ from those of other IEC publications, an...
December 1, 2003
Safety in electroheat installations - Part 1: General requirements
Lays down general safety requirements applicable to industrial electroheat installations, which may comprise electroheat equipment in the voltage range up to 3600 V a.c. or 5000 V d.c.
Advertisement