NEN-ISO 13063
Electrically propelled mopeds and motorcycles - Safety specifications
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This International Standard specifies requirements for functional safety means, protection against electric shock and the on-board rechargeable energy storage systems intended for the propulsion of any kind of electrically propelled mopeds and motorcycles when used in normal conditions. It is applicable only if maximum working voltage of the on-board electrical circuit does not exceed 1000 V a.c. or 1500 V d.c. This International Standard does not provide comprehensive safety information for manufacturing, maintenance and repair personnel.
Document History