NEN-EN 1175-3+A1
Safety of industrial trucks - Electrical requirements - Part 3: Specific requirements for the electric power transmission systems of internal combustion engine powered trucks
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This standard specifies the safety requirements for the design and construction of electrical power transmission systems of trucks with internal combustion engines driving one or more generators with outputs up to and including 600 V supplying power to function motors. The Annex A is normative and contains "Generators - Output and test rules". The requirements of this standard are applicable, when trucks are operated under the following climatic conditions: - Maximum ambient temperature, continuous duty: +40°C; - Lowest ambient temperature: -20 °C; - Service altitude: up to 2000 m; - Relative humidity: in the range 30 % to 95 % (non condensing). This standard covers specific hazards which could occur during the intended use of trucks. !For hazards occurring during construction, transportation, commissioning, decommissioning and disposal, reference should be made to EN ISO 12100-2:2003.
Document History