UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 14175-4

Fume cupboards - Part 4: On-site test methods

active, Most Current
Organization: NEN
Publication Date: 1 September 2004
Status: active
Page Count: 18
ICS Code (Chemical laboratories. Laboratory equipment): 71.040.10
scope:

This Part 4 of the European Standard specifies a selection of on-site test methods for the following general purpose fume cupboards: - Fume cupboards designed in accordance with Part 2 of this European Standard and type tested in accordance with Part 3 of this European Standard. - Fume cupboards designed in accordance with Part 2 of this European Standard and not type tested. The test methods are designed to be used at the place of installation of the fume cupboard, usually a laboratory. They are used for commissioning after installation, for maintenance and for qualification purposes. For certain customer requirements additional or modified test methods may be necessary. It is in the responsibility of the purchaser or user of a fume cupboard to decide which tests are to be performed. The commisioning testing can be selected and carried out from the type test methods. For routine testing, the number of test methods selected can be further reduced.

Document History

NEN-EN 14175-4
September 1, 2004
Fume cupboards - Part 4: On-site test methods
This Part 4 of the European Standard specifies a selection of on-site test methods for the following general purpose fume cupboards: - Fume cupboards designed in accordance with Part 2 of this...
July 1, 2003
Fume cupboards - Part 4: On-site test methods
This Part 4 of the European Standard specifies a selection of on-site test methods for the following general purpose fume cupboards: - Fume cupboards designed in accordance with Part 2 of this...

References

Advertisement