UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 62931

GX16t-5 capped tubular led lamp - Safety specifications

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 74
ICS Code (Lamp caps and holders): 29.140.10
scope:

NEN-EN-IEC 62931 specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps, intended for general lighting purposes, having: - a rated wattage up to 70 W, - a rated voltage up to 190 V ripple free DC, - GX16t-5 cap as listed in Table 1. The requirements of this document relate only to type testing.

Document History

NEN-EN-IEC 62931
July 1, 2017
GX16t-5 capped tubular led lamp - Safety specifications
NEN-EN-IEC 62931 specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps, intended for...
Advertisement