NEN-EN-IEC 60811-5-1
Insulating and sheathing materials of electric and optical cables - Common test methods - Part 5-1: Methods specific to filling compounds - Drop point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - DC resistivity at 23 °C and 100 °C
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This standard specifies the test methods for filling compounds of electric cables used with telecommunication equipment. This Section One of Part 5 gives the methods for drop-point, separation of oil, lower temperature brittleness, total acid number, absence of corrosive components, permittivity at 23 ° C, d.c. resistivity at 23 ° C and 100 ° C.
Document History
NEN-EN-IEC 60811-5-1
November 1, 1999
Insulating and sheathing materials of electric and optical cables - Common test methods - Part 5-1: Methods specific to filling compounds - Drop point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - DC resistivity at 23 °C and 100 °C
This standard specifies the test methods for filling compounds of electric cables used with telecommunication equipment. This Section One of Part 5 gives the methods for drop-point, separation of...