NEN - NPR-CEN/TS 16614-1
Public transport - Network and Timetable Exchange (NeTEx) - Part 1: Public transport network topology exchange format
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
NPR-CEN/TS 16614-1 is dedicated to the exchange of scheduled data (network, timetable and fare information). It is based on Transmodel V5.1 (EN 12896), IFOPT (EN 28701) and SIRI (CEN/TS 15531-4, CEN/TS 15531-5 and prEN 15531-1, prEN 15531-2 and prEN 15531-3) and supports the exchange of information of relevance for passenger information about public transport services and also for running Automated Vehicle Monitoring Systems (AVMS). Although the data exchanges targeted by NeTEx are predominantly oriented towards provisioning passenger information systems and AVMS with data from transit scheduling systems, it is not restricted to this purpose and NeTEx can also provide an effective solution to many other use cases for transport data exchange.
Document History