NEN-EN 50236
Elektromagnetic compatibility for power transformers
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
Specifies the test methods and limits for EMC of power transformers. Applies to power transformers covered by EN 60076 (HD 398) series and HD 464 with the following characteristics: - rated power P: 5kVA ≤ P ≤ 1000 MVA;- insulating level, according to HD 398.3: - high voltage winding: Um from 7,2 kV to 525 kV - low voltage winding: Um up to 525 kV.
Document History
NEN-EN 50236
June 1, 1996
Elektromagnetic compatibility for power transformers
Specifies the test methods and limits for EMC of power transformers. Applies to power transformers covered by EN 60076 (HD 398) series and HD 464 with the following characteristics: - rated power P:...