NEN-EN-IEC 60335-2-88
Household and similar electrical appliances - Safety - Part 2-88: Particular requirements for humidifiers intended for use with heating, ventilation or air conditioning systems
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
Deals with the safety of electric humidifiers intended for use with heating, ventilation, or air-conditioning systems in household, commercial, and light industrial applications (and may include large stand-alone commercial equipment) which operate according to the evaporative or atomization system, water injection, steam and the like, their maximum rated voltage being not more than 250 V for single-phase appliances and 600 V for all other applications. Air-conditioning equipment to be used in conjunction with the humidifiers covered by this standard are covered in IEC 60335-2-40.
Document History