UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60947-5-9

Low-voltage switchgear and controlgear - Part 5-9: Control circuit devices and switching elements - Flow rate switches

active, Most Current
Organization: NEN
Publication Date: 1 December 2007
Status: active
Page Count: 88
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 60947 applies to flow rate switches that sense the rate of flow of a gas, a liquid or a granular solid. These switches change their output state if a pre-set value for the speed of flow is exceeded. These flow rate switches are self-contained, have semiconductor switching element(s) and are intended to be connected to circuits, the rated voltage of which does not exceed 250 V 50 Hz/60 Hz a.c. or 300 V d.c. This standard does not specify the additional measures that are necessary for flow rate switches used in conjunction with explosive sensing materials and/or in an explosive location. This standard is not intended to cover devices with analogue outputs. The object of this standard is to state for flow rate switches: - definitions; - classifications; - characteristics; - product information; - normal service, mounting and transport conditions; - constructional and performance requirements; - tests to verify rated characteristics.

Document History

NEN-EN-IEC 60947-5-9
December 1, 2007
Low-voltage switchgear and controlgear - Part 5-9: Control circuit devices and switching elements - Flow rate switches
This part of IEC 60947 applies to flow rate switches that sense the rate of flow of a gas, a liquid or a granular solid. These switches change their output state if a pre-set value for the speed of...
Advertisement