NEN-ISO/IEC 23360-1
Linux Standard Base (LSB) core specification 3.1 - Part 1: Generic specification
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 474 |
| ICS Code (Software): | 35.080 |
scope:
The Linux Standard Base (LSB) defines a system interface for compiled applications and a minimal environment for support of installation scripts. Its purpose is to enable a uniform industry standard environment for high-volume applications conforming to the LSB. These specifications are composed of two basic parts: A common specification ("LSB-generic" or "generic LSB"), ISO/IEC 23360-1, describing those parts of the interface that remain constant across all implementations of the LSB, and an architecture-specifi
Document History