UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 13803

Railway applications - Track - Track alignment design parameters - Track gauges 1 435 mm and wider

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 100
ICS Code (Construction of railways): 93.100
scope:

The purpose of NEN-EN 13803 is to specify rules and limits for track alignment design parameters, including alignments within switches and crossings. Several of these limits are functions of speed. Alternatively, for a given track alignment, it specifies rules and limits that determine permissible speed. This European Standard applies to nominal track gauges 1 435 mm and wider with speeds up to 360 km/h. Normative Annex A describes the conversion rules which shall be applied for tracks with nominal gauges wider than 1 435 mm. Normative Annex B is applied for nominal track gauges 1 520 mm, 1 524 mm and 1 668 mm. This European Standard is also applicable where track alignment takes into account vehicles that have been approved for high cant deficiencies (including tilting trains). More restrictive requirements of Technical specifications for interoperability relating to the 'infrastructure' subsystem of the rail system in the European Union (TSI INF) and other (national, company, etc.) rules will apply. This European Standard need not be applicable to lines, or dedicated parts of railway infrastructure that are not interoperable with railway vehicles tested and approved according to EN 14363.

Document History

NEN-EN 13803
May 1, 2017
Railway applications - Track - Track alignment design parameters - Track gauges 1 435 mm and wider
The purpose of NEN-EN 13803 is to specify rules and limits for track alignment design parameters, including alignments within switches and crossings. Several of these limits are functions of speed....
June 1, 2014
Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider
The purpose of NEN-EN 13803 is to specify rules and limits for track alignment design parameters, including alignments within switches and crossings. Several of these limits are functions of speed....

References

Advertisement