NEN-EN 50525-2-81
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-81: Cables for general applications - Cables with crosslinked elastomeric covering for arc welding
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Cables): | 29.060.20 |
scope:
This European Standard applies to single core, crosslinked elastomer covered arc welding cables. The cables are of rated voltage U0/U 100/100 V. The cables are intended for connections between the welding power source and the electrode holder and the work piece. Two types of cable are included, with respectively Class D and Class E conductors. These conductors are more flexible than Class 6 to EN 60228, with Class E having the greater flexibility. The maximum conductor operating temperature for each of the cables in this standard is 85 °C.
Document History