NEN-EN-IEC 60335-2-102
Household and similar electrical appliances - Safety - Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 71 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
| ICS Code (Gas heaters): | 97.100.20 |
| ICS Code (Domestic safety): | 13.120 |
scope:
NEN-EN-IEC 60335-2-102 deals with the safety of gas, oil and solid-fuel burning appliances having electrical connections, for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. The electrical safety and some other safety aspects of these appliances are also covered. All safety aspects are covered when the appliance also complies with the relevant standard for the fuel-burning appliance. If the appliance incorporates electric-heating sources, it also has to comply with the relevant part 2 of IEC 60335. Examples of appliances within the scope of this standard are: central heating boilers; commercial catering equipment; cooking appliances; laundry and cleaning appliances; room heaters; warm air heaters; water heaters.
Document History