NEN-EN-IEC 60974-10
Arc welding equipment - Part 10: Electromagnetic compatibility (EMC) requirements
| Organization: | NEN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 77 |
| ICS Code (Welding, brazing and soldering): | 25.160 |
scope:
NEN-EN-IEC 60974-10 specifies a) applicable standards and test methods for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage fluctuations and flicker; c) immunity requirements and test methods for continuous and transient, conducted and radiated disturbances including electrostatic discharges. This standard is applicable to equipment for arc welding and allied processes, including power sources and ancillary equipment, for example wire feeders, liquid cooling systems and arc striking and stabilizing devices. Arc welding equipment type tested in accordance with, and which has met the requirements of, this standard is considered to be in compliance for all applications.
Document History