NEN-EN 50290-2-25
Communication cables - Part 2-25: Common design rules and construction - Polypropylene insulation compounds
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This European Standard gives specific requirements for PP compounds to be used for multi-element metallic data cables for indoor application. Type 1 is typically a copolymer with better low temperature properties. Type 2 is typically a homopolymer with superior hardness giving better crush resistance. Using compound and type test data as outlined in this standard, the compound supplier will have sufficient data to demonstrate compliance and warrant that the material is suitable for the specified application.
Document History