UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60715

Dimensions of low-voltage switchgear and controlgear - Standardized mounting on rails for mechanical support of switchgear, controlgear and accessories

active, Most Current
Organization: NEN
Publication Date: 1 December 2017
Status: active
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

NEN-EN-IEC 60715 specifies dimensional and functional requirements for the compatible mounting of switchgear, controlgear and accessories on some types of rails. The object of this document is to specify those dimensions that are critical for the correct design of mounting rails and equipment. The following sections are covered by this document: - "top hat" section; - "C" section; - "G" section. Annexes deal with specific steel mounting rails satisfying the requirements of this document, and give additional dimensional data and loading requirements applicable to such rails. Mounting rails used as a protective conductor using a conducting connection to a protective conductor terminal block are specified in IEC 60947-7-2. In other applications where the mounting rail is used as earthing conductor, the relevant product standard applies. This document has the status of a horizontal standard in accordance with IEC Guide 108:2006. This horizontal standard is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 108. One of the responsibilities of a technical committee is, wherever applicable, to make use of horizontal standards in the preparation of its publications. The contents of this horizontal standard will not apply unless specifically referred to or included in the relevant publications.

Document History

NEN-EN-IEC 60715
December 1, 2017
Dimensions of low-voltage switchgear and controlgear - Standardized mounting on rails for mechanical support of switchgear, controlgear and accessories
NEN-EN-IEC 60715 specifies dimensional and functional requirements for the compatible mounting of switchgear, controlgear and accessories on some types of rails. The object of this document is to...
June 1, 2001
Dimensions of low-voltage switchgear and controlgear - Standardized mounting rails for mechanical support of electrical devices in switchgear
Applies to dimensional and functional requirements for the compatible mounting of electrical devices such as circuit-breakers, switches, contactors, relays, etc. and relates to several shapes of the...
Advertisement