NEN-EN-ISO 14064-2
Greenhouse gases - Part 2: Specification with guidance at the project level for quantification, monitoring and reporting of greenhouse gas emission reductions or removal enhancements
| Organization: | NEN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Pollution, pollution control and conservation): | 13.020.40 |
| ICS Code (Air quality in general): | 13.040.01 |
| ICS Code (Geology. Meteorology. Hydrology): | 07.060 |
scope:
This part of ISO 14064 specifies principles and requirements and provides guidance at the project level for quantification, monitoring and reporting of activities intended to cause greenhouse gas (GHG) emission reductions or removal enhancements. It includes requirements for planning a GHG project, identifying and selecting GHG sources, sinks and reservoirs relevant to the project and baseline scenario, monitoring, quantifying, documenting and reporting GHG project performance and managing data quality. ISO 14064 is GHG programme neutral. If a GHG programme is applicable, requirements of that GHG programme are additional to the requirements of ISO 14064.
Document History