NEN-EN-IEC 60034-11
Rotating electrical machines - Part 11: Thermal protection
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Rotating machinery): | 29.160 |
scope:
Specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction machines in order to protect them against serious damage due to thermal overloads. Applies to machines manufactured in accordance with IEC 60034-12.
Document History
NEN-EN-IEC 60034-11
December 1, 2004
Rotating electrical machines - Part 11: Thermal protection
Specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction machines in order to...