NEN-EN-ISO 1516
Determination of flash/no flash - Closed cup equilibrium method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2002 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Petroleum products in general): | 75.080 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies a method to determine if paints, varnishes, paint binders, solvents, petroleum or related products, when maintained at a selected equilibrium temperature and under the conditions of the test, give off sufficient flammable vapour to cause ignition on application of an external source of flame applied in a standard manner.
Document History
NEN-EN-ISO 1516
March 1, 2002
Determination of flash/no flash - Closed cup equilibrium method
This International Standard specifies a method to determine if paints, varnishes, paint binders, solvents, petroleum or related products, when maintained at a selected equilibrium temperature and...