NEN-EN-ISO 25649-4
Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
NEN-EN-ISO 25649-4 specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water according to ISO 25649-1. This document is to be applied with ISO 25649-1 and ISO 25649-2. This document is applicable for Class B floating leisure articles for use on and in the water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. Class B devices provide a buoyant structure with one or more body openings into which the user is positioned partly immersed.
Document History