NEN-ISO 7176-16
Wheelchairs - Part 16: Resistance to ignition of postural support devices
| Organization: | NEN |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 7176 specifies requirements and test methods to assess the resistance to ignition by match flame equivalent of all postural support devices that are supplied to be part of a wheelchair or its seating system. This part of ISO 7176 only determines the resistance to ignition of the devices tested and not the ignitability of the complete wheelchair. This part of ISO 7176 does not apply to the resistance to ignition of other parts of a wheelchair, e.g. wheels, framework. This part of ISO 7176 does not take into consideration changes in resistance to ignition as a result of washing or use. This part of ISO 7176 allows for the separate testing of inferior/superior supports (e.g. arm supports), which are usually used in the horizontal plane, and anterior/posterior/l
Document History