NEN-EN 4817
Aerospace series - Passive UHF RFID tags intended for aircraft use
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Components for aerospace construction): | 49.035 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
The scope of this European Standard is to: - Provide a requirements document for RFID Tag Manufacturers to produce passive UHF tags for the Aerospace industry. - Identify the minimum performance requirements specific to passive UHF tags used on aircraft parts, accessed only during ground operations. - Specify the test requirements specific to passive UHF tags for airborne use, in addition to EUROCAE ED-14 / RTCA DO-160 latest issue compliance requirements separately called out in this document. - Identify existing standards applicable to passive UHF tags. - Provide a qualification standard for passive UHF tags which will use permanently-affixed installation on aircraft and aircraft parts.
Document History