UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60999-1

Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 1: General requirements and particular requirements for clamping units for conductors from 0,2 mm² up to 35 mm² (included)

active, Most Current
Organization: NEN
Publication Date: 1 April 2000
Status: active
Page Count: 70
ICS Code (Connecting devices): 29.120.20
scope:

Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors, rigid and/or flexible, hacving a cross-sectional area of 0,2 mm² up to and including 35 mm² and equivalent AWG sizes with a rated voltage not exceeding 1000 V a.c. with a frequency up to and including 1000 Hz and 1500 V d.c.

Document History

NEN-EN-IEC 60999-1
April 1, 2000
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 1: General requirements and particular requirements for clamping units for conductors from 0,2 mm² up to 35 mm² (included)
Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors,...
Advertisement